Micro Commercial Components Corp. Schottky 40V 1A Diode and Rectifier SM5819L2-TP

Description
DIODE SCHOTTKY 40V 1A DFN1006-2 Product overview: SM5819L2-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM5819L2-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A DFN1006-2 Product overview: SM5819L2-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM5819L2-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-SM5819L2-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-SM5819L2-TP
Schottky 40V 1A Diode and Rectifier 280-SM5819L2-TP
DIODE SCHOTTKY 40V 1A DFN1006-2 Product overview: SM5819L2-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM5819L2-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A DFN1006-2 Product overview: SM5819L2-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM5819L2-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SM5819L2-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SM5819L2-TPMSCT-ND
Single Diodes SM5819L2-TPMSCT-ND
Diode Schottky 40V 1A Surface Mount 2-DFN1006

Diode Schottky 40V 1A Surface Mount 2-DFN1006

Buy Now Datasheet
Single Diodes - SM5819L2-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SM5819L2-TPMSDKR-ND
Single Diodes SM5819L2-TPMSDKR-ND
Diode Schottky 40V 1A Surface Mount 2-DFN1006

Diode Schottky 40V 1A Surface Mount 2-DFN1006

Buy Now Datasheet
Single Diodes - SM5819L2-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SM5819L2-TPMSTR-ND
Single Diodes SM5819L2-TPMSTR-ND
Diode Schottky 40V 1A Surface Mount 2-DFN1006

Diode Schottky 40V 1A Surface Mount 2-DFN1006

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282451-SM5819L2-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282451-SM5819L2-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282451-SM5819L2-TP
Win Source Part Number: 1282451-SM5819L2-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A Current - Reverse Leakage @ Vr: 60 µA @ 40 V Capacitance @ Vr, F: 90pF @ 0V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 0402 (1006 Metric) Supplier Device Package: 2-DFN1006 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: SM5819L2-TPMSCT,SM58 19L2-TPMSDKR,SM5819L 2-TPMSTR Base Product Number: SM5819

Win Source Part Number: 1282451-SM5819L2-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 1 A
Current - Reverse Leakage @ Vr: 60 µA @ 40 V
Capacitance @ Vr, F: 90pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 0402 (1006 Metric)
Supplier Device Package: 2-DFN1006
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SM5819L2-TPMSCT,SM5819L2-TPMSDKR,SM5819L2-TPMSTR
Base Product Number: SM5819

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SM5819L2-TP
Schottky Diodes & Rectifiers SM5819L2-TP
Schottky Diodes & Rectifiers 1A,40V,schottky,DFN1 006-2

Schottky Diodes & Rectifiers 1A,40V,schottky,DFN1006-2

Buy Now Datasheet
Single Diodes - SM5819L2-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SM5819L2-TP
Single Diodes SM5819L2-TP
DIODE SCHOTTKY 40V 1A DFN1006-2

DIODE SCHOTTKY 40V 1A DFN1006-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SM5819L2-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SM5819L2-TP
Discrete Semiconductor Products - Diodes - Rectifiers SM5819L2-TP
DIODE SCHOTTKY 40V 1A DFN1006-2

DIODE SCHOTTKY 40V 1A DFN1006-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SM5819L2-TP SM5819L2-TPMSCT-ND 1282451-SM5819L2-TP SM5819L2-TP SM5819L2-TP SM5819L2-TP
Product Name Schottky 40V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) 0402 (1006 Metric) DFN-1006-2 0402 (1006 Metric)
Unlock Full Specs
to access all available technical data