1.5kW Unidirectional TVS Diode, 40.2V Working, 64.5V Clamp, SMC Product overview: SM15T47AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40.2V, 64.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40.2V, 64.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T47AY can be used for catalog matching and distributor lookup.
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC
84V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1096942-SM15T47AY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 40.2V
Minimum Breakdown Voltage: 44.7V
Max Clamping Voltage: 84V
Peak Pulse Current(Ippm): 119A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
TVS DIODE 40.2VWM 84VC SMC
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 40.2 V, DO-214AB, 2 RoHS Compliant: Yes
TVS DIODE 40.2VWM 84VC SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM15T47AY | 497-10905-6-ND | 1096942-SM15T47AY | SM15T47AY | 97W2799 | SM15T47AY |
| Product Name | 40.2V 64.5V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SM15T47AY | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 40.2 V, Do-214Ab, 2 Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | DO-214AB, SMC | SMC | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |