TVS Diode Zener Uni-Directional 15V (Max) 24V SOT-23-3 T/R
24V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
24V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
24V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS Diode, 300W, 15V VRWM, Unidirectional, SOT-23 Product overview: SM15.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 15V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 15V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 15VWM 24VC SOT23-3
TVS DIODE ARRAY, 300W, 15V, SOT-23; Product Range:SM Series; TVS Polarity:Bidirection
TVS DIODE ARRAY, 300W, 15V, SOT-23, FULL REEL; Product Range:SM Series; TVS Polarity:Bidirection
TVS DIODE 15VWM 24VC SOT23-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM15.TCT | SM15CT-ND | 144-SM15.TCT | SM15.TCT | 37K8464 | 58K9963 | SM15.TCT |
| Product Name | TVS Diodes | 300W 15V SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 300W, 15V, Sot-23; Product Range Semtech | Tvs Diode Array, 300W, 15V, Sot-23, Full Reel; Product Range Semtech | TVS Diodes | |
| Life Cycle Stage | Active | ||||||
| Package | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Configuration | Single | Single | |||||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts |