600W TVS Diode, 33V, Unidirectional, SMB, 68A Peak Pulse Current Product overview: SM6T33A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 33V, 68A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 33V, 68A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T33A can be used for catalog matching and distributor lookup.
Unidirectional 600W TVS diode,SM6T33A
Unidirectional 600W TVS diode,SM6T33A
Unidirectional 600W TVS diode,SM6T33A
59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 28.2 V, DO-214AA, 2, 31.4 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 28.2 V, DO-214AA, 2, 31.4 V RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 600W 33V Unidirect
68A@8/20us 600W 59V 31.4V 28.2V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 28.2VWM 59VC SMB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM6T33A | 4865003 | 4865003P | 497-6493-6-ND | SM6T33A | 26M3197 | SM6T33A | SM6T33A | SM6T33A |
| Product Name | 600W 33V 68A TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Unidirectional, 28.2 V, Do-214Aa, 2, 31.4 V Rohs Compliant Stmicroelectronics | TVS Diodes / ESD Suppressors | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |