Vishay Intertechnology, Inc. TVS Diodes SM6T150CA-E3/52

Description
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM6T150CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T150CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T150CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
600W 158V 15A TVS Protection Diode
144-SM6T150CA-E3/52
600W 158V 15A TVS Protection Diode 144-SM6T150CA-E3/52
600W Bidirectional TVS Diode, 158V Breakdown, SMB, 15A Peak Pulse Product overview: SM6T150CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 158V, 15A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 158V, 15A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T150CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 158V Breakdown, SMB, 15A Peak Pulse Product overview: SM6T150CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 158V, 15A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 158V, 15A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T150CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS DIODE 128VWM 207VC DO214AA

TVS DIODE 128VWM 207VC DO214AA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T150CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T150CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T150CA-E3/52
TVS DIODE 128VWM 207VC DO214AA

TVS DIODE 128VWM 207VC DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM6T150CA-E3/52GITR-ND 144-SM6T150CA-E3/52 SM6T150CA-E3/52 SM6T150CA-E3/52
Product Name TVS Diodes 600W 158V 15A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 207 volts 207 volts 207 volts
VBR 143 volts 143 volts 143 volts
Unlock Full Specs
to access all available technical data