Diode Standard 800V 8A Surface Mount DPAK
DIODE GEN PURP 800V 8A DPAK
DIODE GEN PURP 800V 8A DPAK
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | SK8DJ-ND | SK8DJ | SK8DJ |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | ||
| Package | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| VF | 1.1 volts | 1.1 volts |