Manufacturer: STMicroelectronics
Win Source Part Number: 806084-SM6T33AY
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 31.4V
Current - Peak Pulse (10/1000μs): 68A (8/20μs)
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 59V
Part Number Series: SM6T
59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W TVS Diode, Unidirectional, 45.7V Clamping, SMB, 68A Peak Pulse Product overview: SM6T33AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 45.7V, 68A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 45.7V, 68A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T33AY can be used for catalog matching and distributor lookup.
TVS DIODE 28.2VWM 59VC SMB
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 28.2 V, DO-214AA, 2, 31.4 V RoHS Compliant: Yes
TVS DIODE 28.2VWM 59VC SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 806084-SM6T33AY | 497-10801-1-ND | 144-SM6T33AY | SM6T33AY | 97W2884 | 761-SM6T33AY | SM6T33AY |
| Product Name | TVS - TVS - Diodes - SM6T33AY | TVS Diodes | 600W 45.7V 68A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Unidirectional, 28.2 V, Do-214Aa, 2, 31.4 V Rohs Compliant Stmicroelectronics | TVS DIODE 28.2VWM 59VC SMB | TVS Diodes |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 59 volts | 45.7 volts | 59 volts | 45.7 volts | 59 volts | ||
| VBR | 31.4 volts | 31.4 volts | 31.4 volts | 31.4 volts | 31.4 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single | Single |