39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
39.3V Clamp 59A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 18VWM 39.3VC SMA
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Bidirectional, 18 V, DO-214AC, 2 RoHS Compliant: Yes
TVS DIODE 18VWM 39.3VC SMA
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-10911-1-ND | SM4T21CAY | 97W2844 | SM4T21CAY |
| Product Name | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Bidirectional, 18 V, Do-214Ac, 2 Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 39.3 volts | 39.3 volts | 39.3 volts | |
| VBR | 20 volts | 20 volts | 20 volts |