Win Source Part Number: 1298582-SM15T68CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58.1V
Voltage - Breakdown (Min): 64.6V
Voltage - Clamping (Max) @ Ipp: 121V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 83A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-10907-2,497-1090
Base Product Number: SM15T68
121V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMC
121V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMC
121V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW Bidirectional TVS Diode, 58.1V Working, SMC, 150°C Product overview: SM15T68CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T68CAY can be used for catalog matching and distributor lookup.
Transient Voltage Suppressor, TVS, Transil SM15T Series, Bidirectional, 58.1 V, DO-214AB, 2, 64.6 V RoHS Compliant: Yes
TVS DIODE 58.1VWM 121VC SMC
TVS DIODE 58.1VWM 121VC SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298582-SM15T68CAY | 497-10907-2-ND | 144-SM15T68CAY | 97W2806 | SM15T68CAY | SM15T68CAY |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 58.1V TVS Protection Diode | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Bidirectional, 58.1 V, Do-214Ab, 2, 64.6 V Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 121 volts | 121 volts | 121 volts | 121 volts | ||
| VBR | 64.6 volts | 64.6 volts | 64.6 volts | 64.6 volts | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |