STMicroelectronics, Inc. Automotive 1500 W TVS Protection Diode SM15T7V5AY

Description
Automotive 1500 W TVS in SMC Product overview: SM15T7V5AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T7V5AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 1500 W TVS in SMC Product overview: SM15T7V5AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T7V5AY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1500 W TVS Protection Diode - 144-SM15T7V5AY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1500 W TVS Protection Diode
144-SM15T7V5AY
Automotive 1500 W TVS Protection Diode 144-SM15T7V5AY
Automotive 1500 W TVS in SMC Product overview: SM15T7V5AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T7V5AY can be used for catalog matching and distributor lookup.

Automotive 1500 W TVS in SMC Product overview: SM15T7V5AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T7V5AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-11784-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11784-2-ND
TVS Diodes 497-11784-2-ND
14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Surface Mount SMC

14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-11784-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11784-1-ND
TVS Diodes 497-11784-1-ND
14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Surface Mount SMC

14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-11784-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11784-6-ND
TVS Diodes 497-11784-6-ND
14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Surface Mount SMC

14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298577-SM15T7V5AY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298577-SM15T7V5AY
Circuit Protection - TVS - Diodes 1298577-SM15T7V5AY
Win Source Part Number: 1298577-SM15T7V5AY Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM15TY, TRANSIL™ Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 2,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.4V Voltage - Breakdown (Min): 7.13V Voltage - Clamping (Max) @ Ipp: 14.5V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 690A (8/20µs) Package / Case: DO-214AB, SMC Supplier Device Package: SMC Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: -497-11784-2,-497-11 784-6,497-11784-6,49 7-11784-2,497-11784- 1,-497-11784-1 Base Product Number: SM15T7V5

Win Source Part Number: 1298577-SM15T7V5AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.4V
Voltage - Breakdown (Min): 7.13V
Voltage - Clamping (Max) @ Ipp: 14.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 690A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11784-2,-497-11784-6,497-11784-6,497-11784-2,497-11784-1,-497-11784-1
Base Product Number: SM15T7V5

Buy Now Datasheet
Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 6.4 V, Do-214Ab, 2, 7.13 V Rohs Compliant Stmicroelectronics - 97W2807 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 6.4 V, Do-214Ab, 2, 7.13 V Rohs Compliant Stmicroelectronics
97W2807
Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 6.4 V, Do-214Ab, 2, 7.13 V Rohs Compliant Stmicroelectronics 97W2807
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 6.4 V, DO-214AB, 2, 7.13 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 6.4 V, DO-214AB, 2, 7.13 V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T7V5AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T7V5AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T7V5AY
TVS DIODE 6.4VWM 14.5VC SMC

TVS DIODE 6.4VWM 14.5VC SMC

Supplier's Site
TVS Diodes - SM15T7V5AY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM15T7V5AY
TVS Diodes SM15T7V5AY
TVS DIODE 6.4VWM 14.5VC SMC

TVS DIODE 6.4VWM 14.5VC SMC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM15T7V5AY 497-11784-2-ND 1298577-SM15T7V5AY 97W2807 SM15T7V5AY SM15T7V5AY
Product Name Automotive 1500 W TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 6.4 V, Do-214Ab, 2, 7.13 V Rohs Compliant Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC SMC DO-214AB, SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts 1500 watts
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data