69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW TVS Diode, 33.3V WV, 69.7V Clamping, SMC, Bidirectional Product overview: SM15T39CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33.3V, 69.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33.3V, 69.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T39CAY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 895420-SM15T39CAY
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: 69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM15T39
Categories: Circuit Protection
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-10793-6, 497-10793-1, 497-10793-2
TVS DIODE 33.3VWM 69.7VC SMC
Transient Voltage Suppressor, TVS, Transil SM15T Series, Bidirectional, 33.3 V, DO-214AB, 2, 37.1 V RoHS Compliant: Yes
TVS DIODE 33.3VWM 69.7VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-10793-2-ND | 144-SM15T39CAY | 895420-SM15T39CAY | SM15T39CAY | 97W2798 | SM15T39CAY |
| Product Name | TVS Diodes | 33.3V 69.7V TVS Protection Diode | TVS - TVS - Diodes - SM15T39CAY | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Bidirectional, 33.3 V, Do-214Ab, 2, 37.1 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-214AB, SMC | Tape and Reel | SMC | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 69.7 volts | 69.7 volts | 69.7 volts | |||
| VBR | 37.1 volts | 37.1 volts | 37.1 volts |