600W 128V Bidirectional TVS Diode, SMB, 15A Product overview: SM6T150CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 128V, 15A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 128V, 15A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T150CA can be used for catalog matching and distributor lookup.
Bidirectional 600W TVS diode,SM6T150CA
Bidirectional 600W TVS diode,SM6T150CA
Bidirectional 600W TVS diode,SM6T150CA
265V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
265V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
265V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: STMicroelectronics
Win Source Part Number: 1251088-SM6T150CA
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
DIODE, TVS, 150V, 600W; Product Range:Transil SM6T Series; TVS Polarity:Bidirection
TVS DIODE 128VWM 265VC SMB
TVS DIODE 128VWM 265VC SMB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM6T150CA | 4861354 | 4861354P | 497-7881-1-ND | 1251088-SM6T150CA | 26M3191 | SM6T150CA | SM6T150CA |
| Product Name | 600W 128V 15A TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SM6T150CA | Diode, Tvs, 150V, 600W; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |