13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMC
13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMC
13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 934055-SM15T6V8AY
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: 13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM15T6V8
Categories: Circuit Protection
Case / Package: SMC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-11780-6, -497-11780-1, 497-11780-6, -497-11780-2, 497-11780-2, 497-11780-1
1.5kW Unidirectional TVS Diode, 5.8V Working Voltage, SMC Product overview: SM15T6V8AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T6V8AY can be used for catalog matching and distributor lookup.
TVS DIODE 5.8VWM 13.4VC SMC
TVS DIODE 5.8VWM 13.4VC SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11780-2-ND | 934055-SM15T6V8AY | 144-SM15T6V8AY | SM15T6V8AY | SM15T6V8AY |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM15T6V8AY | 5.8V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | SMC | Tape and Reel | SMC | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 13.4 volts | 13.4 volts | 13.4 volts | ||
| VBR | 6.45 volts | 6.45 volts | 6.45 volts |