TVS Diode 15V Unidirectional SOT-23 300W 10A 100pF Product overview: SM15T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 300W, 10A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 300W, 10A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T1G can be used for catalog matching and distributor lookup.
24V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
24V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
24V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE, 300W, 15V, UNIDIR, SOT-23; Product Range:SM15T Series; TVS Polarity:Unidirectio
TVS DIODE 15VWM 24VC SOT23-3
TVS DIODE 15VWM 24VC SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM15T1G | SM15T1GOSTR-ND | 81Y7294 | SM15T1G | SM15T1G |
| Product Name | 15V 300W 10A SOT-23 TVS Protection Diode | TVS Diodes | Tvs Diode, 300W, 15V, Unidir, Sot-23; Product Range Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |