1.5kW Bidirectional TVS Diode, 18.8V Working Voltage, SMC Product overview: SM15T22CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T22CAY can be used for catalog matching and distributor lookup.
39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Surface Mount SMC
39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Surface Mount SMC
39.3V Clamp 254A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Win Source Part Number: 1298585-SM15T22CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18.8V
Voltage - Breakdown (Min): 20.9V
Voltage - Clamping (Max) @ Ipp: 39.3V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 254A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-10898-1,-497-108
Base Product Number: SM15T22
TVS DIODE 18.8VWM 39.3VC SMC
TVS DIODE 18.8VWM 39.3VC SMC
TVS DIODE, BIDIR, 18.8V, 1.5KW, DO-214AB; Product Range:Transil SM15TY Series; TVS Polarity:Bidirection
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM15T22CAY | 497-10898-1-ND | 1298585-SM15T22CAY | SM15T22CAY | SM15T22CAY | 97W2786 |
| Product Name | 18.8V TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 18.8V, 1.5Kw, Do-214Ab; Product Range Stmicroelectronics |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB, SMC | DO-214AB, SMC | SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |