The SLD8S Series is SMTO-263 packaged with leaded modification and is designed to provide precision overvoltage protection for sensitive electronics AEC-Q101 qualified SMTO-263 package, and foot print is compatible to industrial popular DO-218AB package Meet ISO7637-2 5a/5b protection and ISO16750 load dump test (refer to APP note for details) Breaking voltage equals (Vbr at 25°C x [1+αT x (Tj – 25]), with the typical temperature coefficient (αT) being 0.1 % Glass passivated chip junction in modified TO-263 package IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability
58.1V Clamp 121A Ipp Tvs Diode Surface Mount SMTO-263
58.1V Clamp 121A Ipp Tvs Diode Surface Mount SMTO-263
58.1V Clamp 121A Ipp Tvs Diode Surface Mount SMTO-263
Manufacturer: Littelfuse Inc.
Win Source Part Number: 808522-SLD8S36A
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36.5V
Voltage - Breakdown (Min): 40V
Current - Peak Pulse (10/1000μs): 121A
Power - Peak Pulse: 7000W (7kW)
Power Line Protection: No
Supplier Device Package: SMTO-263
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: Nonstandard SMD
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 58.1V
TVS Diode UNIDIRECTIONAL SILICON 36V 7000W 8W Product overview: SLD8S36A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V, 7000W, 8W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, 7000W, 8W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD8S36A can be used for catalog matching and distributor lookup.
TVS DIODE, 7KW, 36V, UNIDIR, DO-218AB; Product Range:SLD8S Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 36V 7kW UNI-DIR SLD8S AEC-Q101
TVS DIODE 36.5VWM 58.1V SMTO-263
TVS DIODE 36.5VWM 58.1V SMTO-263
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD8S36A | F8144TR-ND | 808522-SLD8S36A | 144-SLD8S36A | 27AK1528 | SLD8S36A | SLD8S36A | SLD8S36A |
| Product Name | Surface Mount – SLD8S series | TVS Diodes | TVS - TVS - Diodes - SLD8S36A | 36V 7000W 8W TVS Protection Diode | Tvs Diode, 7Kw, 36V, Unidir, Do-218Ab; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VR | 36 volts | |||||||
| VBR | 40 to 44.2 volts | 40 volts | 40 volts | 40 volts | 40 volts | 40 volts | ||
| PD | 7.00E6 milliwatts | |||||||
| Configuration | Single | Single |