Unidirectional 600W TVS diode,SM6T68A
Unidirectional 600W TVS diode,SM6T68A
Unidirectional 600W TVS diode,SM6T68A
121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W TVS Diode, 58.1V, Unidirectional, SMB, 6.5A Surge Product overview: SM6T68A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 58.1V, 6.5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 58.1V, 6.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T68A can be used for catalog matching and distributor lookup.
DIODE, TVS, 68V, 600W; Product Range:Transil SM6T Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 58.1 V, DO-214AA, 2, 64.6 V RoHS Compliant: Yes
TVS DIODE 58.1VWM 121VC SMB
6.5A 600W 121V 64.6V Unidirectional 58.1V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors 600W 68V Unidirect
TVS DIODE 58.1VWM 121VC SMB
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4861433 | 4861433P | 497-7438-1-ND | 144-SM6T68A | 34M8616 | SM6T68A | SM6T68A | SM6T68A | SM6T68A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 600W 58.1V 6.5A TVS Protection Diode | Diode, Tvs, 68V, 600W; Product Range Stmicroelectronics | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||||
| Direction | Unidirectional | Unidirectional | Unidirectional | Unidirectional | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB | DO-214AA-2 (SMB) | SMB; SMB (DO-214AA) | |
| Pin Count | 2 | 2 |