Vishay Precision Group Schottky Diodes & Rectifiers SL43-E3/57T

Description
Diode Schottky 8A 30V SMC
Request a Quote Datasheet
Description
Diode Schottky 8A 30V SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7000943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000943
Schottky Diodes & Rectifiers 7000943
Diode Schottky 8A 30V SMC

Diode Schottky 8A 30V SMC

Supplier's Site
Schottky Diodes & Rectifiers - 9189604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189604
Schottky Diodes & Rectifiers 9189604
Diode Schottky 8A 30V SMC

Diode Schottky 8A 30V SMC

Supplier's Site
Schottky Diodes & Rectifiers - 7000943P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000943P
Schottky Diodes & Rectifiers 7000943P
Diode Schottky 8A 30V SMC

Diode Schottky 8A 30V SMC

Supplier's Site
Diodes, Rectifiers - Single - SL43-E3/57T - 1096800-SL43-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SL43-E3/57T
1096800-SL43-E3/57T
Diodes, Rectifiers - Single - SL43-E3/57T 1096800-SL43-E3/57T
Manufacturer: Vishay Win Source Part Number: 1096800-SL43-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 420mV @ 4A Current - Reverse Leakage @ Vr: 500μA @ 30V Operating Temperature - Junction: -55°C to 125°C Family Name: SL43 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SL43HE3/59T; SL43HE3/9AT; SL43HE3_B/I; SL43HE3/57T; Introduction Date: February 22, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Commercial, Industrial

Manufacturer: Vishay
Win Source Part Number: 1096800-SL43-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 420mV @ 4A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Family Name: SL43
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SL43HE3/59T; SL43HE3/9AT; SL43HE3_B/I; SL43HE3/57T;
Introduction Date: February 22, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Commercial, Industrial

Buy Now Datasheet
4 A 30 V Diode and Rectifier - 280-SL43-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 A 30 V Diode and Rectifier
280-SL43-E3/57T
4 A 30 V Diode and Rectifier 280-SL43-E3/57T
DIODE 4 A, 30 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: SL43-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL43-E3/57T can be used for catalog matching and distributor lookup.

DIODE 4 A, 30 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: SL43-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL43-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SL43-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL43-E3/57TGITR-ND
Single Diodes SL43-E3/57TGITR-ND
Diode Schottky 30V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 30V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SL43-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL43-E3/57TGICT-ND
Single Diodes SL43-E3/57TGICT-ND
Diode Schottky 30V 4A Surface Mount DO-214AB (SMC)

Diode Schottky 30V 4A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL43-E3/57T
Schottky Diodes & Rectifiers SL43-E3/57T
Schottky Diodes & Rectifiers 4.0 Amp 30 Volt

Schottky Diodes & Rectifiers 4.0 Amp 30 Volt

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SL43-E3/57T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SL43-E3/57T
Diodes >> Schottky Barrier Diodes (SBD) SL43-E3/57T
30V 4A 420mV@4A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS

30V 4A 420mV@4A DO-214AB(SMC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rectifier, 4A 30V Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 77K2562 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 4A 30V Do-214Ab; Repetitive Peak Reverse Voltage Vishay
77K2562
Schottky Rectifier, 4A 30V Do-214Ab; Repetitive Peak Reverse Voltage Vishay 77K2562
SCHOTTKY RECTIFIER, 4A 30V DO-214AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:420mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 4A 30V DO-214AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:420mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 4A 30V Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 05R5722 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 4A 30V Do-214Ab; Repetitive Peak Reverse Voltage Vishay
05R5722
Schottky Rectifier, 4A 30V Do-214Ab; Repetitive Peak Reverse Voltage Vishay 05R5722
SCHOTTKY RECTIFIER, 4A 30V DO-214AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:420mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 4A 30V DO-214AB; Repetitive Peak Reverse Voltage:30V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:420mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL43-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL43-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SL43-E3/57T
DIODE SCHOTTKY 30V 4A DO214AB

DIODE SCHOTTKY 30V 4A DO214AB

Supplier's Site
RECTIFIER, 4A,30V,SM SCHOTTKY - 70217280 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER, 4A,30V,SM SCHOTTKY
70217280
RECTIFIER, 4A,30V,SM SCHOTTKY 70217280
Features: Low Profile Package Ideal for Automated Placement Guardring for Overvoltage Protection Low Power Losses, High Efficiency Very Low Forward Voltage Drop High Surge Capability Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Power Losses, High Efficiency
  • Very Low Forward Voltage Drop
  • High Surge Capability
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.
Supplier's Site
Single Diodes - SL43-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SL43-E3/57T
Single Diodes SL43-E3/57T
DIODE SCHOTTKY 30V 4A DO214AB

DIODE SCHOTTKY 30V 4A DO214AB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 7000943 7000943P 1096800-SL43-E3/57T 280-SL43-E3/57T SL43-E3/57TGITR-ND SL43-E3/57T SL43-E3/57T 77K2562 SL43-E3/57T 70217280 SL43-E3/57T
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - SL43-E3/57T 4 A 30 V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Rectifier, 4A 30V Do-214Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers RECTIFIER, 4A,30V,SM SCHOTTKY Single Diodes
Rectifier Configuration / Technology Schottky Schottky
Package Do-214ab (smc) DO-214AA DO-214AB, (SMC) Tape and Reel SMC (DO-214AB) DO-214AB (SMC) DO-214AB (SMC) DO-214AB, SMC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
VF 0.4200 volts 0.4200 volts 0.4200 volts 0.4200 volts 0.3100 volts 0.4200 volts
Unlock Full Specs
to access all available technical data