Littelfuse, Inc. Qualified to AEC-Q101 SM24-02HTG

Description
The SM series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges. The SM series can absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard without performance degradation and safely dissipate up to 24A of 8/20μs induced surge current (IEC-61000-4-5) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, IEC 61000-4-5 2nd edition, 24A (tP=8/20μs, SM05) Lead-free, halogen-free, and RoHS compliant Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet
Description
The SM series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges. The SM series can absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard without performance degradation and safely dissipate up to 24A of 8/20μs induced surge current (IEC-61000-4-5) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, IEC 61000-4-5 2nd edition, 24A (tP=8/20μs, SM05) Lead-free, halogen-free, and RoHS compliant Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level(MSL -1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Qualified to AEC-Q101 - SM24-02HTG - Littelfuse, Inc.
Rosemont, IL, United States
Qualified to AEC-Q101
SM24-02HTG
Qualified to AEC-Q101 SM24-02HTG
The SM series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges. The SM series can absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard without performance degradation and safely dissipate up to 24A of 8/20μs induced surge current (IEC-61000-4-5) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, IEC 61000-4-5 2nd edition, 24A (tP=8/20μs, SM05) Lead-free, halogen-free, and RoHS compliant Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level(MSL -1)

The SM series TVS Diode Array is designed to protect sensitive equipment from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning induced surges. The SM series can absorb repetitive ESD strikes above the maximum level specified in IEC 61000-4-2 international standard without performance degradation and safely dissipate up to 24A of 8/20μs induced surge current (IEC-61000-4-5) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air EFT, IEC 61000-4-4, 50A (5/50ns) Lightning, IEC 61000-4-5 2nd edition, 24A (tP=8/20μs, SM05) Lead-free, halogen-free, and RoHS compliant Working voltages: 5 V, 12 V, 15 V, 24 V and 36 V Low clamping voltage Low leakage current AEC-Q101 qualified Moisture Sensitivity Level(MSL -1)

Supplier's Site Datasheet
TVS Diodes - F6349CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6349CT-ND
TVS Diodes F6349CT-ND
42V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

42V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - F6349TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6349TR-ND
TVS Diodes F6349TR-ND
42V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

42V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - F6349DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6349DKR-ND
TVS Diodes F6349DKR-ND
42V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

42V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS - TVS - Diodes - SM24-02HTG - 1096965-SM24-02HTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM24-02HTG
1096965-SM24-02HTG
TVS - TVS - Diodes - SM24-02HTG 1096965-SM24-02HTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1096965-SM24-02HTG Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Capacitance @ Frequency: 65pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 24V (Max) Max Clamping Voltage: 42V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1096965-SM24-02HTG
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 65pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 24V (Max)
Max Clamping Voltage: 42V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 400W 24V SOT-23 TVS Protection Diode - 144-SM24-02HTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 24V SOT-23 TVS Protection Diode
144-SM24-02HTG
SMD 400W 24V SOT-23 TVS Protection Diode 144-SM24-02HTG
400W 24V Unidirectional TVS Diode, SOT-23-3, 2-Ch, SMD Product overview: SM24-02HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 24V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM24-02HTG can be used for catalog matching and distributor lookup.

400W 24V Unidirectional TVS Diode, SOT-23-3, 2-Ch, SMD Product overview: SM24-02HTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 24V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM24-02HTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM24-02HTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM24-02HTG
TVS Diodes SM24-02HTG
TVS DIODE 24VWM 42VC SOT23-3

TVS DIODE 24VWM 42VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM24-02HTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM24-02HTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM24-02HTG
TVS DIODE 24VWM 42VC SOT23-3

TVS DIODE 24VWM 42VC SOT23-3

Supplier's Site
Tvs Diode, Aec-Q101, 400W, 24V, Sot-23; Product Range Littelfuse - 18AC7725 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 400W, 24V, Sot-23; Product Range Littelfuse
18AC7725
Tvs Diode, Aec-Q101, 400W, 24V, Sot-23; Product Range Littelfuse 18AC7725
TVS DIODE, AEC-Q101, 400W, 24V, SOT-23; Product Range:SPA SM Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:42V; Diode Case Style:SOT-23; No. of Pins:3Pins; Breakdown Voltage Min:-; RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 400W, 24V, SOT-23; Product Range:SPA SM Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:42V; Diode Case Style:SOT-23; No. of Pins:3Pins; Breakdown Voltage Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 400W, 24V, Bi-Directional, Sot-23; Product Range Littelfuse - 52X5705 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 24V, Bi-Directional, Sot-23; Product Range Littelfuse
52X5705
Tvs Diode, 400W, 24V, Bi-Directional, Sot-23; Product Range Littelfuse 52X5705
TVS DIODE, 400W, 24V, BI-DIRECTIONAL, SOT-23; Product Range:SPA SM Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:24V; Clamping Voltage Max:42V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

TVS DIODE, 400W, 24V, BI-DIRECTIONAL, SOT-23; Product Range:SPA SM Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:42V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM24-02HTG F6349CT-ND 1096965-SM24-02HTG 144-SM24-02HTG SM24-02HTG SM24-02HTG 18AC7725 52X5705
Product Name Qualified to AEC-Q101 TVS Diodes TVS - TVS - Diodes - SM24-02HTG SMD 400W 24V SOT-23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, 400W, 24V, Sot-23; Product Range Littelfuse Tvs Diode, 400W, 24V, Bi-Directional, Sot-23; Product Range Littelfuse
Diode Type General Purpose; Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VR 24 volts
VBR 26.7 to ? volts
Configuration Single Single
Unlock Full Specs
to access all available technical data