388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
388V Clamp 10.3A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diode Bi-Dir 220V 600W SMB 330pF Product overview: SM6T220CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 220V, 600W, 330pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 220V, 600W, 330pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T220CA can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1251090-SM6T220CA
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
TVS DIODE 188VWM 388VC SMB
DIODE, TVS, 220V, 600W; Clamping Voltage Vc Max:388V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Voltage:220V; Power Dissipation Pd:600W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 600W 220V Bidirect
TVS DIODE 188VWM 388VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12520-6-ND | 144-SM6T220CA | 1251090-SM6T220CA | SM6T220CA | 34M8609 | SM6T220CA | SM6T220CA |
| Product Name | TVS Diodes | 220V 600W 330pF TVS Protection Diode | TVS - TVS - Diodes - SM6T220CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 220V, 600W; Clamping Voltage Vc Max Stmicroelectronics | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | Single | |||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB (DO-214AA) | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 328 volts | 388 volts | 388 volts | ||||
| VBR | 209 volts | 209 volts | 209 volts |