84V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
84V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
84V Clamp 48A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Bidirectional TVS Diode, 600W, 40V Reverse Standoff, SMB Product overview: SM6T47CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 40V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 40V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T47CAY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1097155-SM6T47CAY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 40V
Minimum Breakdown Voltage: 44.4V
Max Clamping Voltage: 84V
Peak Pulse Current(Ippm): 48A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
TVS DIODE 40VWM 84VC SMB
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 40 V, DO-214AA, 2, 44.4 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-12195-1-ND | 144-SM6T47CAY | 1097155-SM6T47CAY | SM6T47CAY | SM6T47CAY | 97W2893 |
| Product Name | TVS Diodes | 600W 40V TVS Protection Diode | TVS - TVS - Diodes - SM6T47CAY | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 40 V, Do-214Aa, 2, 44.4 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB (DO-214AA) | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 64.5 volts | 84 volts | 84 volts | 84 volts | ||
| VBR | 44 volts | 44.4 volts | 44.4 volts | 44.4 volts |