Unidirectional 600W TVS diode,SM6T27A
600W TVS Diode, 27V, Unidirectional, SMB, 83A Peak Pulse Current Product overview: SM6T27A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 27V, 83A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 27V, 83A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T27A can be used for catalog matching and distributor lookup.
48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 23.1 V, DO-214AA, 2, 25.7 V RoHS Compliant: Yes
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 23.1 V, DO-214AA, 2, 25.7 V RoHS Compliant: Yes
TVS DIODE 23.1VWM 48.3VC SMB
16A 600W 48.3V 25.7V 23.1V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 23.1VWM 48.3VC SMB
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4864971 | 144-SM6T27A | 497-7435-1-ND | 26M3196 | SM6T27A | SM6T27A | SM6T27A |
| Product Name | TVS Diodes | 600W 27V 83A TVS Protection Diode | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Unidirectional, 23.1 V, Do-214Aa, 2, 25.7 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Configuration | Single | Single | Single | ||||
| Direction | Unidirectional | Unidirectional | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB | SMB; DO-214AA, SMB | |
| Pin Count | 2 |