Win Source Part Number: 981272-SM15T39AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33.3V
Voltage - Breakdown (Min): 37.1V
Voltage - Clamping (Max) @ Ipp: 69.7V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 143A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-10904-2,497-1090
Base Product Number: SM15T39
SM15T39AY TVS Transil Automotive 39V,Uni
SM15T39AY TVS Transil Automotive 39V,Uni
SM15T39AY TVS Transil Automotive 39V,Uni
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
69.7V Clamp 143A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1.5kW Unidirectional TVS Diode, 33.3V Working, SMC, 150°C Product overview: SM15T39AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 33.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 33.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T39AY can be used for catalog matching and distributor lookup.
TVS DIODE 33.3VWM 69.7VC SMC
TVS DIODE 33.3VWM 69.7VC SMC
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 33.3 V, DO-214AB, 2 RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 981272-SM15T39AY | 7957451P | 7957451 | 497-10904-2-ND | 144-SM15T39AY | SM15T39AY | SM15T39AY | 97W2797 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | TVS Diodes | 33.3V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 33.3 V, Do-214Ab, 2 Rohs Compliant Stmicroelectronics |
| Package | DO-214AB, SMC | DO-214 | Do-214ab (smc) | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 69.7 volts | 69.7 volts | 69.7 volts | 69.7 volts | ||||
| VBR | 37.1 volts | 37.1 volts | 37.1 volts | 37.1 volts | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |