Win Source Part Number: 1298584-SM15T24CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20.5V
Voltage - Breakdown (Min): 22.8V
Voltage - Clamping (Max) @ Ipp: 42.8V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 234A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-10899-2,497-1089
Base Product Number: SM15T24
Bidirectional TVS Diode, 1.5kW, 20.5V, SMC, Surface Mount Product overview: SM15T24CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 20.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 20.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T24CAY can be used for catalog matching and distributor lookup.
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS DIODE 20.5VWM 42.8VC SMC
Transient Voltage Suppressor, TVS, Transil SM15T Series, Bidirectional, 20.5 V, DO-214AB, 2, 22.8 V RoHS Compliant: Yes
TVS DIODE 20.5VWM 42.8VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298584-SM15T24CAY | 144-SM15T24CAY | 497-SM15T24CAYTR-ND | SM15T24CAY | 97W2788 | SM15T24CAY |
| Product Name | Circuit Protection - TVS - Diodes | SMD 20.5V TVS Protection Diode | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Bidirectional, 20.5 V, Do-214Ab, 2, 22.8 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 42.8 volts | 42.8 volts | 42.8 volts | 42.8 volts | ||
| VBR | 22.8 volts | 22.8 volts | 22.8 volts | 22.8 volts | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |