600W Bidirectional TVS Diode, SMB, 39.3V Clamping Product overview: SM6T22CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 39.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 39.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T22CAY can be used for catalog matching and distributor lookup.
30.6V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 18.8VWM 30.6VC SMB
TVS DIODE 18.8VWM 30.6VC SMB
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 18.8 V, DO-214AA, 2, 20.9 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SM6T22CAY | 497-10934-1-ND | SM6T22CAY | SM6T22CAY | 97W2877 |
| Product Name | 600W 39.3V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 18.8 V, Do-214Aa, 2, 20.9 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |