600W Bidirectional TVS Diode, 85.5V, SMB Product overview: SM6T100CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 85.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 85.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T100CA can be used for catalog matching and distributor lookup.
178V Clamp 22.5A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
178V Clamp 22.5A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
178V Clamp 22.5A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 85.5VWM 178VC SMB
TVS DIODE 85.5VWM 178VC SMB
ESD PROTECTION DIODE, 100V, 600W/DO214AA; Clamping Voltage Vc Max:178V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Voltage:100V; Power Dissipation Pd:600W; Product Range:SM6T1 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SM6T100CA | 497-7880-1-ND | SM6T100CA | SM6T100CA | 52Y7721 |
| Product Name | 600W 85.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Esd Protection Diode, 100V, 600W/do214Aa; Clamping Voltage Vc Max Stmicroelectronics |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |