STMicroelectronics, Inc. TVS Diodes SM15T24A

Description
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet
Description
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-7868-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7868-2-ND
TVS Diodes 497-7868-2-ND
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC

42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-7868-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7868-6-ND
TVS Diodes 497-7868-6-ND
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC

42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-7868-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7868-1-ND
TVS Diodes 497-7868-1-ND
42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC

42.8V Clamp 234A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
24V 3.5nF TVS Protection Diode - 144-SM15T24A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 3.5nF TVS Protection Diode
144-SM15T24A
24V 3.5nF TVS Protection Diode 144-SM15T24A
1.5kW TVS Diode, 24V DC, Unidirectional, SMC, 3.5nF Product overview: SM15T24A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 3.5nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 3.5nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T24A can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, 24V DC, Unidirectional, SMC, 3.5nF Product overview: SM15T24A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 3.5nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 3.5nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T24A can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - SM15T24A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM15T24A
TVS Diodes SM15T24A
TVS DIODE 20.5VWM 42.8VC SMC

TVS DIODE 20.5VWM 42.8VC SMC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T24A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T24A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T24A
TVS DIODE 20.5VWM 42.8VC SMC

TVS DIODE 20.5VWM 42.8VC SMC

Supplier's Site
Diode, Tvs, 24V, 1500W, Smc; Product Range Stmicroelectronics - 34M8595 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 24V, 1500W, Smc; Product Range Stmicroelectronics
34M8595
Diode, Tvs, 24V, 1500W, Smc; Product Range Stmicroelectronics 34M8595
DIODE, TVS, 24V, 1500W, SMC; Product Range:Transil SM15T Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:42.8V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:22.8V RoHS Compliant: Yes

DIODE, TVS, 24V, 1500W, SMC; Product Range:Transil SM15T Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:20.5V; Clamping Voltage Max:42.8V; Diode Case Style:SMD; No. of Pins:2Pins; Minimum Breakdown Voltage:22.8V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 497-7868-2-ND 144-SM15T24A SM15T24A SM15T24A 34M8595
Product Name TVS Diodes 24V 3.5nF TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 24V, 1500W, Smc; Product Range Stmicroelectronics
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB, SMC SMC
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 42.8 volts 42.8 volts 42.8 volts
VBR 22.8 volts 22.8 volts 22.8 volts
Unlock Full Specs
to access all available technical data