11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS Diode Zener Uni-Directional 5V (Max) 11V SOT-23-3 T/R
TVS Diode, 300W, 5V VRWM, Unidirectional, SOT-23 Product overview: SL05.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 5V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SL05.TCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diodes / ESD Suppressors LOW CAPACITANCE,300W 5V TVS
TVS DIODE 5VWM 11VC SOT23-3
TVS DIODE ARRAY, 300W, 5V, SOT-23, FULL REEL; Clamping Voltage Vc Max:11V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:300W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
TVS DIODE 5VWM 11VC SOT23-3
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SL05TR-ND | SL05.TCT | 144-SL05.TCT | SL05.TCT | SL05.TCT | SL05.TCT | 67K8974 | SL05.TCT |
| Product Name | TVS Diodes | 300W 5V SOT-23 TVS Protection Diode | TVS | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array, 300W, 5V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech | TVS Diodes | |
| Configuration | Single | Single | ||||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | Tape and Reel | SOT23; SOT-23-3 | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | ||||
| VC | 11 volts | 11 volts | 11 volts | |||||
| VBR | 6 volts | 6 volts | 6 volts |