The SM6T36CAHE3/52 is a surface-mount Transient Voltage Suppressor (TVS) diode designed for protecting sensitive electronics from voltage transients. It features a low-profile SMB (DO-214AA) package, making it suitable for automated placement in various applications, including consumer electronics, automotive, and telecommunications. The device offers a peak pulse power capability of 600 W with a 10/1000 Oºs waveform and has excellent clamping capability with low inductance. This TVS diode is available in both unidirectional and bidirectional configurations, with a breakdown voltage range of 34.2 V to 37.8 V. It operates within a temperature range of -65 °C to +150 °C and meets MSL level 1 standards, allowing for a maximum peak soldering temperature of 260 °C. The product is AEC-Q101 qualified, making it suitable for automotive applications. The SM6T36CAHE3/52 is RoHS-compliant and halogen-free, ensuring it meets environmental regulations. Engineers considering this component should note its reliability in protecting against voltage spikes, making it a viable option for designs requiring robust transient voltage protection.
TVS DIODE 30.8VWM 49.9VC DO214AA Product overview: SM6T36CAHE3/52 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T36CAHE3/52 can be used for catalog matching and distributor lookup.
49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Manufacturer: Vishay
Win Source Part Number: 895506-SM6T36CAHE3/5
Series: Automotive, AEC-Q101, SM6T, TransZorb®
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Package: Reel - TR
Package: DO-214AA, SMB
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SM6T36
Categories: Circuit Protection
Case / Package: DO-214AA (SMBJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SM6T36CAHE3/52GICT, SM6T36CAHE3/52GITR, SM6T36CAHE3/52GIDKR,
TVS DIODE 30.8VWM 49.9VC DO214AA
TVS DIODE 30.8VWM 49.9VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM6T36CAHE3/52 | SM6T36CAHE3/52GITR-ND | 895506-SM6T36CAHE3/52 | SM6T36CAHE3/52 | SM6T36CAHE3/52 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SM6T36CAHE3/52 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |