Vishay Precision Group Diodes, Rectifiers - Single - SL12-E3/61T SL12-E3/61T

Description
Manufacturer: Vishay Win Source Part Number: 028805-SL12-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 445mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Operating Temperature - Junction: -55°C to 125°C Family Name: SL12 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SL12HE3/5AT; SL12HE3_A/H; SL12HE3_A/I; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 028805-SL12-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 445mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Operating Temperature - Junction: -55°C to 125°C Family Name: SL12 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SL12HE3/5AT; SL12HE3_A/H; SL12HE3_A/I; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SL12-E3/61T - 028805-SL12-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SL12-E3/61T
028805-SL12-E3/61T
Diodes, Rectifiers - Single - SL12-E3/61T 028805-SL12-E3/61T
Manufacturer: Vishay Win Source Part Number: 028805-SL12-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 445mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 20V Operating Temperature - Junction: -55°C to 125°C Family Name: SL12 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SL12HE3/5AT; SL12HE3_A/H; SL12HE3_A/I; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 028805-SL12-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 445mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 20V
Operating Temperature - Junction: -55°C to 125°C
Family Name: SL12
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SL12HE3/5AT; SL12HE3_A/H; SL12HE3_A/I;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1.5A 20V Diode and Rectifier - 280-SL12-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A 20V Diode and Rectifier
280-SL12-E3/61T
SMD 1.5A 20V Diode and Rectifier 280-SL12-E3/61T
1.5A 20V Rectifier Diode SMA SMD Product overview: SL12-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL12-E3/61T can be used for catalog matching and distributor lookup.

1.5A 20V Rectifier Diode SMA SMD Product overview: SL12-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL12-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7103412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103412
Schottky Diodes & Rectifiers 7103412
Vishay SL12-E3/61T Diode

Vishay SL12-E3/61T Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7103412P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103412P
Schottky Diodes & Rectifiers 7103412P
Vishay SL12-E3/61T Diode

Vishay SL12-E3/61T Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1652979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652979
Schottky Diodes & Rectifiers 1652979
Vishay SL12-E3/61T Diode

Vishay SL12-E3/61T Diode

Supplier's Site
Single Diodes - SL12-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL12-E3/61TGITR-ND
Single Diodes SL12-E3/61TGITR-ND
Diode Schottky 20V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SL12-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL12-E3/61TGICT-ND
Single Diodes SL12-E3/61TGICT-ND
Diode Schottky 20V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SL12-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL12-E3/61TGIDKR-ND
Single Diodes SL12-E3/61TGIDKR-ND
Diode Schottky 20V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL12-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL12-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SL12-E3/61T
DIODE SCHOTTKY 20V 1.5A DO214AC

DIODE SCHOTTKY 20V 1.5A DO214AC

Supplier's Site
Schottky Rectifier, 1.5A, 20V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 77K2535 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1.5A, 20V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
77K2535
Schottky Rectifier, 1.5A, 20V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay 77K2535
SCHOTTKY RECTIFIER, 1.5A, 20V, DO-214AC; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1.5A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:340mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1.5A, 20V, DO-214AC; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1.5A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:340mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 1.5A, 20V; Repetitive Reverse Voltage Vrrm Max Vishay - 20M7891 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1.5A, 20V; Repetitive Reverse Voltage Vrrm Max Vishay
20M7891
Diode, Schottky, 1.5A, 20V; Repetitive Reverse Voltage Vrrm Max Vishay 20M7891
DIODE, SCHOTTKY, 1.5A, 20V; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1.5A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:445mV; Operating Temperature Max:125°CRoHS Compliant: Yes

DIODE, SCHOTTKY, 1.5A, 20V; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1.5A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:445mV; Operating Temperature Max:125°CRoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - SL12-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SL12-E3/61T
Single Diodes SL12-E3/61T
DIODE SCHOTTKY 20V 1.5A DO214AC

DIODE SCHOTTKY 20V 1.5A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL12-E3/61T
Schottky Diodes & Rectifiers SL12-E3/61T
Schottky Diodes & Rectifiers 1.5 Amp 20 Volt

Schottky Diodes & Rectifiers 1.5 Amp 20 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 028805-SL12-E3/61T 280-SL12-E3/61T 7103412 7103412P SL12-E3/61TGITR-ND SL12-E3/61T 77K2535 20M7891 SL12-E3/61T SL12-E3/61T
Product Name Diodes, Rectifiers - Single - SL12-E3/61T SMD 1.5A 20V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 1.5A, 20V, Do-214Ac; Repetitive Peak Reverse Voltage Vishay Diode, Schottky, 1.5A, 20V; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes Schottky Diodes & Rectifiers
Life Cycle Stage Active Active
Package SMA; DO-214AC (SMA) Tape and Reel Do-214ac (sma) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) DO-214AC SMA; DO-214AC, SMA SMA (DO-214AC)
VF 0.4450 volts 0.4450 volts 0.3400 volts 0.4450 volts 0.4450 volts
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 10 amps
VRRM 80 volts
View Details
Schottky Diodes & Rectifiers - BAT 17-07 E6327 - VAST STOCK CO., LIMITED
Specs
Package SOT-143
View Details
2 suppliers
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details