DIODE STANDARD 1000V 1A DO213AB
DIODE STANDARD 1000V 1A DO213AB
DIODE GEN PURP 1000V 1A MELF
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 095835-SM4007
Operating Temp Range: -50C to 175C
Mounting: Surface Mount
Pin Count: 2
Operating Temperature Classification: Automotive
Rad Hardened: No
Package Type: MELF
Configuration: Single
Peak Rep Rev Volt: 1000(V)
Rev Curr: 5(uA)
Forward Voltage: 1.1(V)
Peak Non-Repetitive Surge Current: 44(A)
Family Name: SM4007
Alternative Parts (Cross-Reference): 1N6623U; JANTX1N6625U;
Introduction Date: March 08, 1999
ECCN: EAR99
Country of Origin: Slovenia
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
DIODE MELF 1000V 1A 175C
DIODE GP 1KV 1A MELF DO-213AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 4878-SM4007TR-ND | 095835-SM4007 | SM4007 | SM4007 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SM4007 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -50 to 175 C (-58 to 347 F) | -50 to 175 C (-58 to 347 F) | ||
| Diode Type | Single | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |
| Life Cycle Stage | Active |