300W 36V TVS Diode Array, 2Uni/Bi-Direct
300W 36V TVS Diode Array, 2Uni/Bi-Direct
300W 36V TVS Diode Array, 2Uni/Bi-Direct
TVS Diode Zener Uni-Directional, Bi-Directional 36V (Max) 60V SOT-23-3 T/R
300W TVS Diode, 36V VRWM, Unidirectional, 2-Element, SOT-23 Product overview: SM36.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300W, 36V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300W, 36V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM36.TCT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
60V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
TVS DIODE ARRAY, 300W, 36V, SOT-23; Product Range:SM Series; TVS Polarity:Bidirection
TVS DIODE ARRAY, 300W, 36V, SOT-23, FULL REEL; Product Range:SM Series; TVS Polarity:Bidirection
TVS DIODE 36VWM 60VC SOT23-3
TVS DIODE 36VWM 60VC SOT23-3
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6910818 | 6910818P | SM36.TCT | 144-SM36.TCT | SM36.TCT | SM36TR-ND | 37K8466 | SM36.TCT | SM36.TCT |
| Product Name | TVS Diodes | TVS Diodes | 300W 36V SOT-23 TVS Protection Diode | TVS | TVS Diodes | Tvs Diode Array, 300W, 36V, Sot-23; Product Range Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Arrangement | Common Anode | Common Anode | |||||||
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Package | SOT23; Sot-23 | SOT23; SOT-23 | SOT23; SOT-23 | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Pin Count | 3 | 3 | 3 |