69.7V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
69.7V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
69.7V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
400W Bidirectional TVS Diode, 33V, SMA, 33A Peak Pulse Current Product overview: SM4T39CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 33V, 33A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 33V, 33A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T39CAY can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 400W, 33V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AC
Manufacturer: STMicroelectronics
Win Source Part Number: 1097019-SM4T39CAY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 33V
Minimum Breakdown Voltage: 36.7V
Max Clamping Voltage: 69.7V
Peak Pulse Current(Ippm): 33A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Bidirectional, 33 V, DO-214AC RoHS Compliant: Yes
TVS DIODE 33VWM 69.7VC SMA
TVS DIODE 33VWM 69.7VC SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-10925-1-ND | 144-SM4T39CAY | SM4T39CAY | 1097019-SM4T39CAY | 97W2858 | SM4T39CAY | SM4T39CAY |
| Product Name | TVS Diodes | 400W 33V 33A TVS Protection Diode | TVS - TVS - Diodes - SM4T39CAY | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Bidirectional, 33 V, Do-214Ac Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |||
| VC | 69.7 volts | 69.7 volts | 69.7 volts | 69.7 volts | |||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts |