The SLD8S Series is SMTO-263 packaged with leaded modification and is designed to provide precision overvoltage protection for sensitive electronics AEC-Q101 qualified SMTO-263 package, and foot print is compatible to industrial popular DO-218AB package Meet ISO7637-2 5a/5b protection and ISO16750 load dump test (refer to APP note for details) Breaking voltage equals (Vbr at 25°C x [1+αT x (Tj – 25]), with the typical temperature coefficient (αT) being 0.1 % Glass passivated chip junction in modified TO-263 package IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability
29.2V Clamp 240A Ipp Tvs Diode Surface Mount SMTO-263
29.2V Clamp 240A Ipp Tvs Diode Surface Mount SMTO-263
29.2V Clamp 240A Ipp Tvs Diode Surface Mount SMTO-263
TVS Diodes / ESD Suppressors 18V 7kW UNI-DIR SLD8S AEC-Q101
TVS DIODE 18VWM 29.2VC SMTO-263
TVS DIODE 18VWM 29.2VC SMTO-263
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD8S18A | F8152DKR-ND | SLD8S18A | SLD8S18A | SLD8S18A |
| Product Name | Surface Mount – SLD8S series | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | ||||
| VR | 18 volts | ||||
| VBR | 20 to 22.1 volts | 20 volts | 20 volts | 20 volts | |
| PD | 7.00E6 milliwatts | ||||
| Configuration | Single |