Vishay Precision Group TVS Diodes SM6T18CA-E3/52

Description
Bidirectional TVS 600W 18V SMB
Request a Quote Datasheet
Description
Bidirectional TVS 600W 18V SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 6997985 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6997985
TVS Diodes 6997985
Bidirectional TVS 600W 18V SMB

Bidirectional TVS 600W 18V SMB

Supplier's Site
TVS Diodes - 6997985P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6997985P
TVS Diodes 6997985P
Bidirectional TVS 600W 18V SMB

Bidirectional TVS 600W 18V SMB

Supplier's Site
TVS Diodes - 1652492 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652492
TVS Diodes 1652492
Bidirectional TVS 600W 18V SMB

Bidirectional TVS 600W 18V SMB

Supplier's Site
TVS Diodes - SM6T18CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

25.2V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T18CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

25.2V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T18CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

25.2V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - SM6T18CA-E3/52 - 1097138-SM6T18CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6T18CA-E3/52
1097138-SM6T18CA-E3/52
TVS - TVS - Diodes - SM6T18CA-E3/52 1097138-SM6T18CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1097138-SM6T18CA-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 15.3V Minimum Breakdown Voltage: 17.1V Max Clamping Voltage: 25.2V Peak Pulse Current(Ippm): 24A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097138-SM6T18CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 15.3V
Minimum Breakdown Voltage: 17.1V
Max Clamping Voltage: 25.2V
Peak Pulse Current(Ippm): 24A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
600W 18.9V 25.2V TVS Protection Diode
144-SM6T18CA-E3/52
600W 18.9V 25.2V TVS Protection Diode 144-SM6T18CA-E3/52
600W Bidirectional TVS Diode, 18.9V Breakdown, SMB, 25.2V Clamp Product overview: SM6T18CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18.9V, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18.9V, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T18CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 18.9V Breakdown, SMB, 25.2V Clamp Product overview: SM6T18CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18.9V, 25.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18.9V, 25.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T18CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Bidir, 15.3V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0674 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 15.3V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0674
Tvs Diode, Bidir, 15.3V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0674
TVS DIODE, BIDIR, 15.3V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 15.3V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T18CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T18CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T18CA-E3/52
TVS DIODE 15.3VWM 25.2VC DO214AA

TVS DIODE 15.3VWM 25.2VC DO214AA

Supplier's Site
TVS Diodes SM6T18CA-E3/52
TVS DIODE 15.3VWM 25.2VC DO214AA

TVS DIODE 15.3VWM 25.2VC DO214AA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 6997985 6997985P SM6T18CA-E3/52GITR-ND 1097138-SM6T18CA-E3/52 144-SM6T18CA-E3/52 57AJ0674 SM6T18CA-E3/52 SM6T18CA-E3/52
Product Name TVS Diodes TVS Diodes TVS Diodes TVS - TVS - Diodes - SM6T18CA-E3/52 600W 18.9V 25.2V TVS Protection Diode Tvs Diode, Bidir, 15.3V, Do-214Aa-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single Single Single
Direction Bidirectional Bidirectional Bidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package Do-214aa (smb) SMB; DO-214AA (SMB) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) Tape and Reel SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Pin Count 2 2
Unlock Full Specs
to access all available technical data