STMicroelectronics, Inc. TVS Diodes SM15T200A

Description
Unidirectional 1500W TVS diode,SM15T200A
Request a Quote Datasheet
Description
Unidirectional 1500W TVS diode,SM15T200A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 4864785 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4864785
TVS Diodes 4864785
Unidirectional 1500W TVS diode,SM15T200A

Unidirectional 1500W TVS diode,SM15T200A

Supplier's Site
TVS Diodes - 4864785P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
4864785P
TVS Diodes 4864785P
Unidirectional 1500W TVS diode,SM15T200A

Unidirectional 1500W TVS diode,SM15T200A

Supplier's Site
TVS Diodes - 1686262 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1686262
TVS Diodes 1686262
Unidirectional 1500W TVS diode,SM15T200A

Unidirectional 1500W TVS diode,SM15T200A

Supplier's Site
171V 675pF TVS Protection Diode - 144-SM15T200A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
171V 675pF TVS Protection Diode
144-SM15T200A
171V 675pF TVS Protection Diode 144-SM15T200A
1.5kW 171V Unidirectional TVS Diode, SMC, 675pF Product overview: SM15T200A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 171V, 675pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 171V, 675pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T200A can be used for catalog matching and distributor lookup.

1.5kW 171V Unidirectional TVS Diode, SMC, 675pF Product overview: SM15T200A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 171V, 675pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 171V, 675pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T200A can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 497-12772-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12772-2-ND
TVS Diodes 497-12772-2-ND
353V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SMC

353V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-12772-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12772-6-ND
TVS Diodes 497-12772-6-ND
353V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SMC

353V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 497-12772-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12772-1-ND
TVS Diodes 497-12772-1-ND
353V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SMC

353V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T200A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T200A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T200A
TVS DIODE 171VWM 353VC SMC

TVS DIODE 171VWM 353VC SMC

Supplier's Site
Diode, Tvs, 200V, 1.5Kw; Product Range Stmicroelectronics - 34M8592 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 200V, 1.5Kw; Product Range Stmicroelectronics
34M8592
Diode, Tvs, 200V, 1.5Kw; Product Range Stmicroelectronics 34M8592
DIODE, TVS, 200V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:171V; Clamping Voltage Max:353V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:190V RoHS Compliant: Yes

DIODE, TVS, 200V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:171V; Clamping Voltage Max:353V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Minimum Breakdown Voltage:190V RoHS Compliant: Yes

Supplier's Site
Esd Protection Device, Tvs, Transil Sm15T Series, Unidirectional, 171 V, Do-214Ab, 2, 190 V Rohs Compliant Stmicroelectronics - 94W9513 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, Tvs, Transil Sm15T Series, Unidirectional, 171 V, Do-214Ab, 2, 190 V Rohs Compliant Stmicroelectronics
94W9513
Esd Protection Device, Tvs, Transil Sm15T Series, Unidirectional, 171 V, Do-214Ab, 2, 190 V Rohs Compliant Stmicroelectronics 94W9513
ESD Protection Device, TVS, Transil SM15T Series, Unidirectional, 171 V, DO-214AB, 2, 190 V RoHS Compliant: Yes

ESD Protection Device, TVS, Transil SM15T Series, Unidirectional, 171 V, DO-214AB, 2, 190 V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SM15T200A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM15T200A
TVS Diodes SM15T200A
TVS DIODE 171VWM 353VC SMC

TVS DIODE 171VWM 353VC SMC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 4864785 4864785P 144-SM15T200A 497-12772-2-ND SM15T200A 34M8592 SM15T200A
Product Name TVS Diodes TVS Diodes 171V 675pF TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 200V, 1.5Kw; Product Range Stmicroelectronics TVS Diodes
Configuration Single Single Single Single
Direction Unidirectional Unidirectional Unidirectional
RoHS Compliant RoHS RoHS RoHS RoHS
Package Smc SMC Tape and Reel DO-214AB, SMC SMC DO-214AB, SMC
Pin Count 2 2
Unlock Full Specs
to access all available technical data