600W Bidirectional TVS Diode, 28.2V, DO-214AA, SMB, 68A Peak Pulse Product overview: SM6T33CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 28.2V, 68A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 28.2V, 68A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T33CA-E3/52 can be used for catalog matching and distributor lookup.
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
45.7V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 28.2VWM 45.7VC DO214AA
TVS DIODE, 600W, 28.2V, BIDIR, DO-214AA ROHS COMPLIANT: YES
TVS DIODE 28.2VWM 45.7VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM6T33CA-E3/52 | SM6T33CA-E3/52GIDKR-ND | 6997997 | 6997997P | SM6T33CA-E3/52 | 64AH8737 | SM6T33CA-E3/52 |
| Product Name | 600W 28.2V 68A TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 28.2V, Bidir, Do-214Aa Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |