DIODE GEN PURP 100V 1A SOD123FL Product overview: SM4002PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM4002PL-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1096998-SM4002PL-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Diode Standard 100V 1A Surface Mount SOD-123FL
Diode Standard 100V 1A Surface Mount SOD-123FL
Diode Standard 100V 1A Surface Mount SOD-123FL
1A 100V 1.1V@1A SOD-123FL Diodes - General Purpose ROHS
DIODE GEN PURP 100V 1A SOD123FL
DIODE GEN PURP 100V 1A SOD123FL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 280-SM4002PL-TP | 1096998-SM4002PL-TP | SM4002PL-TPMSTR-ND | SM4002PL-TP | SM4002PL-TP | SM4002PL-TP | SM4002PL-TP |
| Product Name | 100V 1A Diode and Rectifier | Diodes, Rectifiers - Single - SM4002PL-TP | Single Diodes | Diodes >> Diodes - General Purpose | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123FL | SOD-123 | SOD-123; SOD-123F | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 C (-67 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard |