21.7V Clamp 106A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
21.7V Clamp 106A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
21.7V Clamp 106A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Automotive 400 W TVS in SMA Product overview: SM4T12AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T12AY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1097008-SM4T12AY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 10V
Minimum Breakdown Voltage: 11.1V
Max Clamping Voltage: 21.7V
Peak Pulse Current(Ippm): 106A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Unidirectional, 10 V, DO-214AC RoHS Compliant: Yes
TVS DIODE 10VWM 21.7VC SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11790-1-ND | 144-SM4T12AY | 1097008-SM4T12AY | 97W2835 | SM4T12AY | SM4T12AY |
| Product Name | TVS Diodes | Automotive 400 W TVS Protection Diode | TVS - TVS - Diodes - SM4T12AY | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Unidirectional, 10 V, Do-214Ac Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; SMA (DO-214AC) | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 21.7 volts | 21.7 volts | 21.7 volts | 21.7 volts | ||
| VBR | 11.1 volts | 11.1 volts | 11.1 volts | 11.1 volts |