Win Source Part Number: 1298579-SM15T30AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 53.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 187A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-10790-2,-497-10
Base Product Number: SM15T30
1.5kW Unidirectional TVS Diode, 25.6V, 41.5V Clamp, SMC Product overview: SM15T30AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25.6V, 41.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25.6V, 41.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T30AY can be used for catalog matching and distributor lookup.
SM15T30AY TVS Transil Automotive 30V,Uni
SM15T30AY TVS Transil Automotive 30V,Uni
SM15T30AY TVS Transil Automotive 30V,Uni
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMC
187A@8/20us 1.5kW 53.5V 28.5V Unidirectional 25.6V SMC Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 25.6VWM 53.5VC SMC
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 25.6 V, DO-214AB, 2 RoHS Compliant: Yes
TVS DIODE 25.6VWM 53.5VC SMC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298579-SM15T30AY | 144-SM15T30AY | 7958858 | 7958858P | 497-10790-2-ND | SM15T30AY | SM15T30AY | 97W2791 | SM15T30AY |
| Product Name | Circuit Protection - TVS - Diodes | 25.6V 41.5V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 25.6 V, Do-214Ab, 2 Rohs Compliant Stmicroelectronics | TVS Diodes |
| Package | DO-214AB, SMC | Cut Tape | Do-214ab (smc) | DO-214 | DO-214AB, SMC | SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 53.5 volts | 53.5 volts | 53.5 volts | 53.5 volts | 53.5 volts | ||||
| VBR | 28.5 volts | 28.5 volts | 28.5 volts | 28.5 volts | 28.5 volts | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |