1.5kW Bidirectional TVS Diode, 15.3V, SMC Product overview: SM15T18CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T18CA can be used for catalog matching and distributor lookup.
Bidirectional 1500W TVS diode,SM15T18CA
Bidirectional 1500W TVS diode,SM15T18CA
Bidirectional 1500W TVS diode,SM15T18CA
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Surface Mount SMC
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Surface Mount SMC
32.5V Clamp 308A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS DIODE 15.3VWM 32.5VC SMC
TVS DIODE 15.3VWM 32.5VC SMC
DIODE, TVS, 18V, 1.5KW; Product Range:Transil SM15T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM15T Series, Bidirectional, 15.3 V, DO-214AB, 2, 17.1 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SM15T18CA | 4864779 | 4864779P | 497-7865-2-ND | SM15T18CA | SM15T18CA | 26M3178 |
| Product Name | 15.3V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Tvs, 18V, 1.5Kw; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | Tape and Reel | Smc | SMC | DO-214AB, SMC | SMC | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |