STMicroelectronics, Inc. TVS Diodes SLVU2.8-4A1

Description
2.8V Gigabit Ethernet Protection SOIC8
Request a Quote Datasheet
Description
2.8V Gigabit Ethernet Protection SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 8290440 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8290440
TVS Diodes 8290440
2.8V Gigabit Ethernet Protection SOIC8

2.8V Gigabit Ethernet Protection SOIC8

Supplier's Site
TVS Diodes - 8290440P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8290440P
TVS Diodes 8290440P
2.8V Gigabit Ethernet Protection SOIC8

2.8V Gigabit Ethernet Protection SOIC8

Supplier's Site
TVS Diodes - 1688042 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1688042
TVS Diodes 1688042
2.8V Gigabit Ethernet Protection SOIC8

2.8V Gigabit Ethernet Protection SOIC8

Supplier's Site
TVS - TVS - Diodes - SLVU2.8-4A1 - 1096879-SLVU2.8-4A1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SLVU2.8-4A1
1096879-SLVU2.8-4A1
TVS - TVS - Diodes - SLVU2.8-4A1 1096879-SLVU2.8-4A1
Manufacturer: STMicroelectronics Win Source Part Number: 1096879-SLVU2.8-4A1 Packaging: Reel - TR Type: Zener Applications: Ethernet Mounting: SMD (SMT) Bidirectional Channels: 4 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC STAND-OFF Voltage (Vwm): 2.8V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 24A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1096879-SLVU2.8-4A1
Packaging: Reel - TR
Type: Zener
Applications: Ethernet
Mounting: SMD (SMT)
Bidirectional Channels: 4
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
STAND-OFF Voltage (Vwm): 2.8V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 24A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 497-10115-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10115-6-ND
TVS Diodes 497-10115-6-ND
15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - 497-10115-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10115-2-ND
TVS Diodes 497-10115-2-ND
15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - 497-10115-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10115-1-ND
TVS Diodes 497-10115-1-ND
15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
2.8V SOIC TVS Protection Diode
144-SLVU2.8-4A1
2.8V SOIC TVS Protection Diode 144-SLVU2.8-4A1
TVS Diode Bi-Dir 2.8V 8-Pin SOIC SMT Product overview: SLVU2.8-4A1 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.8V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.8V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8-4A1 can be used for catalog matching and distributor lookup.

TVS Diode Bi-Dir 2.8V 8-Pin SOIC SMT Product overview: SLVU2.8-4A1 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.8V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.8V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8-4A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SLVU2.8-4A1 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SLVU2.8-4A1
TVS Diodes SLVU2.8-4A1
TVS DIODE 2.8VWM 15VC 8-SOIC

TVS DIODE 2.8VWM 15VC 8-SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SLVU2.8-4A1
TVS Diodes / ESD Suppressors SLVU2.8-4A1
TVS Diodes / ESD Suppressors LV Ethernet Gig Protection 30A 1.5pF

TVS Diodes / ESD Suppressors LV Ethernet Gig Protection 30A 1.5pF

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLVU2.8-4A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLVU2.8-4A1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLVU2.8-4A1
TVS DIODE 2.8VWM 15VC 8-SOIC

TVS DIODE 2.8VWM 15VC 8-SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 8290440 8290440P 1096879-SLVU2.8-4A1 497-10115-6-ND 144-SLVU2.8-4A1 SLVU2.8-4A1 SLVU2.8-4A1 SLVU2.8-4A1
Product Name TVS Diodes TVS Diodes TVS - TVS - Diodes - SLVU2.8-4A1 TVS Diodes 2.8V SOIC TVS Protection Diode TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
Diode Applications Protector Protector
RoHS Compliant RoHS RoHS RoHS
Package Soic SOIC 8-SOIC "8-SOIC (0.154"", 3.90mm Width)" SO N 8-SOIC (0.154", 3.90mm Width) SO-8 8-SOIC
Pin Count 8 8
Unlock Full Specs
to access all available technical data