Vishay Precision Group 600W 23.1V TVS Protection Diode SM6T27A-E3/52

Description
600W Unidirectional TVS Diode, SMB, 23.1V Product overview: SM6T27A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 23.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 23.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T27A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Unidirectional TVS Diode, SMB, 23.1V Product overview: SM6T27A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 23.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 23.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T27A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 23.1V TVS Protection Diode
144-SM6T27A-E3/52
600W 23.1V TVS Protection Diode 144-SM6T27A-E3/52
600W Unidirectional TVS Diode, SMB, 23.1V Product overview: SM6T27A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 23.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 23.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T27A-E3/52 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, SMB, 23.1V Product overview: SM6T27A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 23.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 23.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T27A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM6T27A-E3/52 - 1097145-SM6T27A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6T27A-E3/52
1097145-SM6T27A-E3/52
TVS - TVS - Diodes - SM6T27A-E3/52 1097145-SM6T27A-E3/52
Manufacturer: Vishay Win Source Part Number: 1097145-SM6T27A-E3/5 2 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 23.1V Minimum Breakdown Voltage: 25.7V Max Clamping Voltage: 37.5V Peak Pulse Current(Ippm): 16A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1097145-SM6T27A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 16A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - SM6T27A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T27A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T27A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

37.5V Clamp 16A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T27A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T27A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T27A-E3/52
TVS DIODE 23.1VWM 37.5VC DO214AA

TVS DIODE 23.1VWM 37.5VC DO214AA

Supplier's Site
TVS Diodes SM6T27A-E3/52
TVS DIODE 23.1VWM 37.5VC DO214AA

TVS DIODE 23.1VWM 37.5VC DO214AA

Supplier's Site Datasheet
Tvs Diode, Unidir, 23.1V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0677 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 23.1V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0677
Tvs Diode, Unidir, 23.1V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0677
TVS DIODE, UNIDIR, 23.1V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 23.1V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM6T27A-E3/52 1097145-SM6T27A-E3/52 SM6T27A-E3/52GIDKR-ND SM6T27A-E3/52 SM6T27A-E3/52 57AJ0677
Product Name 600W 23.1V TVS Protection Diode TVS - TVS - Diodes - SM6T27A-E3/52 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, Unidir, 23.1V, Do-214Aa-2 Rohs Compliant Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data