Trans Voltage Suppressor Diode, 22V V(RWM), Unidirectional Product overview: SM5A27THE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5A27THE3/I can be used for catalog matching and distributor lookup.
40V Clamp 55A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB
40V Clamp 55A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 22VWM 40VC DO218AB
TVS Diodes / ESD Suppressors 5W,27+/-3V, SMD LOAD DUMP
TVS DIODE 22VWM 40VC DO218AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM5A27THE3/I | SM5A27THE3/IGICT-ND | 1807815 | SM5A27THE3/I | SM5A27THE3/I | SM5A27THE3/I |
| Product Name | 22V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Cut Tape | DO-218AB | DO-218 | DO-218AB | DO-218AB | |
| Peak Pulse Power | 3600 watts | 3600 watts | 3600 watts | 3600 watts | ||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |