Yangzhou Yangjie Electronic Technology Co., Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes SL310

Description
Win Source Part Number: 1367189-SL310 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd Package: Tape & Reel Product Status: Active Package / Case: SOD-123F Supplier Device Package: SOD-123FL Technology: Schottky Mounting Type: Surface Mount REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 nA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367189-SL310 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd Package: Tape & Reel Product Status: Active Package / Case: SOD-123F Supplier Device Package: SOD-123FL Technology: Schottky Mounting Type: Surface Mount REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 nA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367189-SL310 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367189-SL310
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367189-SL310
Win Source Part Number: 1367189-SL310 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd Package: Tape & Reel Product Status: Active Package / Case: SOD-123F Supplier Device Package: SOD-123FL Technology: Schottky Mounting Type: Surface Mount REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 nA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367189-SL310
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Yangzhou Yangjie Electronic Technology Co.,Ltd
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Technology: Schottky
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 nA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Single Diodes - SL310 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SL310
Single Diodes SL310
SOD-123FL 100V 3.0A Diodes Rec

SOD-123FL 100V 3.0A Diodes Rec

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Schottky Diodes Diodes
Product Number 1367189-SL310 SL310
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes
Package SOD-123F
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS862C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.9000 volts
View Details
Schottky SMD 20A 45V Diode and Rectifier - 280-20TQ045SPBF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
General-purpose Schottky diode - BAS40L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers