STMicroelectronics, Inc. 200W 5V 6.4V TVS Protection Diode SM2T6V8A

Description
200W TVS Diode, Unidirectional, 5V Working, 6.4V Breakdown, 1.6nF, DO-216AA Product overview: SM2T6V8A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 5V, 6.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 5V, 6.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM2T6V8A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200W TVS Diode, Unidirectional, 5V Working, 6.4V Breakdown, 1.6nF, DO-216AA Product overview: SM2T6V8A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 5V, 6.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 5V, 6.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM2T6V8A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200W 5V 6.4V TVS Protection Diode
144-SM2T6V8A
200W 5V 6.4V TVS Protection Diode 144-SM2T6V8A
200W TVS Diode, Unidirectional, 5V Working, 6.4V Breakdown, 1.6nF, DO-216AA Product overview: SM2T6V8A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 5V, 6.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 5V, 6.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM2T6V8A can be used for catalog matching and distributor lookup.

200W TVS Diode, Unidirectional, 5V Working, 6.4V Breakdown, 1.6nF, DO-216AA Product overview: SM2T6V8A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 200W, 5V, 6.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 200W, 5V, 6.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM2T6V8A can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 497-7879-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7879-1-ND
TVS Diodes 497-7879-1-ND
9.2V Clamp 19.6A Ipp Tvs Diode Surface Mount DO-216AA

9.2V Clamp 19.6A Ipp Tvs Diode Surface Mount DO-216AA

Buy Now Datasheet
TVS Diodes - 497-7879-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7879-2-ND
TVS Diodes 497-7879-2-ND
9.2V Clamp 19.6A Ipp Tvs Diode Surface Mount DO-216AA

9.2V Clamp 19.6A Ipp Tvs Diode Surface Mount DO-216AA

Buy Now Datasheet
TVS Diodes - 497-7879-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-7879-6-ND
TVS Diodes 497-7879-6-ND
9.2V Clamp 19.6A Ipp Tvs Diode Surface Mount DO-216AA

9.2V Clamp 19.6A Ipp Tvs Diode Surface Mount DO-216AA

Buy Now Datasheet
TVS Diodes - 7958423P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7958423P
TVS Diodes 7958423P
SM2T6V8A,TVS Diode,Transil 200W 6.8V

SM2T6V8A,TVS Diode,Transil 200W 6.8V

Supplier's Site
TVS Diodes - 7958423 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7958423
TVS Diodes 7958423
SM2T6V8A,TVS Diode,Transil 200W 6.8V

SM2T6V8A,TVS Diode,Transil 200W 6.8V

Supplier's Site
TVS Diodes - 1687245 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1687245
TVS Diodes 1687245
SM2T6V8A,TVS Diode,Transil 200W 6.8V

SM2T6V8A,TVS Diode,Transil 200W 6.8V

Supplier's Site
TVS - TVS - Diodes - SM2T6V8A - 1096972-SM2T6V8A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM2T6V8A
1096972-SM2T6V8A
TVS - TVS - Diodes - SM2T6V8A 1096972-SM2T6V8A
Manufacturer: STMicroelectronics Win Source Part Number: 1096972-SM2T6V8A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Family Name: SM2T6V8A Categories: Circuit Protection Status: Active Case / Package: DO-216AA STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Peak Pulse Current(Ippm): 19.6A Power Dissipation - Pd: 200W Alternative Parts (Cross-Reference): 1PMT5.0AT1; UPT5; UPT5R; Introduction Date: February 09, 2010 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1096972-SM2T6V8A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SM2T6V8A
Categories: Circuit Protection
Status: Active
Case / Package: DO-216AA
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 19.6A
Power Dissipation - Pd: 200W
Alternative Parts (Cross-Reference): 1PMT5.0AT1; UPT5; UPT5R;
Introduction Date: February 09, 2010
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - SM2T6V8A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM2T6V8A
TVS Diodes SM2T6V8A
TVS DIODE 5VWM 9.2VC DO216AA

TVS DIODE 5VWM 9.2VC DO216AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SM2T6V8A
TVS Diodes / ESD Suppressors SM2T6V8A
TVS Diodes / ESD Suppressors 200W 6.8V Undirect

TVS Diodes / ESD Suppressors 200W 6.8V Undirect

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM2T6V8A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM2T6V8A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM2T6V8A
TVS DIODE 5VWM 9.2VC DO216AA

TVS DIODE 5VWM 9.2VC DO216AA

Supplier's Site
Transil 200W Unidirectional Do-216Aa; Product Range Stmicroelectronics - 33R1091 - Newark, An Avnet Company
Chicago, IL, United States
Transil 200W Unidirectional Do-216Aa; Product Range Stmicroelectronics
33R1091
Transil 200W Unidirectional Do-216Aa; Product Range Stmicroelectronics 33R1091
TRANSIL 200W UNIDIRECTIONAL DO-216AA; Product Range:Transil SM2T Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-216AA; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TRANSIL 200W UNIDIRECTIONAL DO-216AA; Product Range:Transil SM2T Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-216AA; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Transil Sm2T Series, Unidirectional, 5 V, Do-216Aa, 2, 6.4 V Rohs Compliant Stmicroelectronics - 45Y7746 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transil Sm2T Series, Unidirectional, 5 V, Do-216Aa, 2, 6.4 V Rohs Compliant Stmicroelectronics
45Y7746
Transient Voltage Suppressor, Tvs, Transil Sm2T Series, Unidirectional, 5 V, Do-216Aa, 2, 6.4 V Rohs Compliant Stmicroelectronics 45Y7746
Transient Voltage Suppressor, TVS, Transil SM2T Series, Unidirectional, 5 V, DO-216AA, 2, 6.4 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Transil SM2T Series, Unidirectional, 5 V, DO-216AA, 2, 6.4 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SM2T6V8A 497-7879-1-ND 7958423P 7958423 1096972-SM2T6V8A SM2T6V8A SM2T6V8A SM2T6V8A 33R1091
Product Name 200W 5V 6.4V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS - TVS - Diodes - SM2T6V8A TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transil 200W Unidirectional Do-216Aa; Product Range Stmicroelectronics
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel DO-216AA DO-216 Do-216aa DO-216AA DO-216AA DO-216AA-2 DO-216AA
Peak Pulse Power 200 watts 200 watts 200 watts 200 watts
Tj -65 C (-85 F)
Unlock Full Specs
to access all available technical data