91V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
91V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
91V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Win Source Part Number: 1362067-SM4T50CAY
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q101, SM4TY, TRANSIL™
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Base Product Number: SM4T50
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43V
Voltage - Breakdown (Min): 47.8V
Voltage - Clamping (Max) @ Ipp: 91V
Current - Peak Pulse (10/1000µs): 25A (8/20µs)
Power - Peak Pulse: 400W
Power Line Protection: No
Automotive 400 W TVS in SMA Product overview: SM4T50CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T50CAY can be used for catalog matching and distributor lookup.
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM4TY Series, Bidirectional, 43 V, DO-214AC, 2 RoHS Compliant: Yes
TVS DIODE 43VWM 91VC SMA
TVS DIODE 43VWM 91VC SMA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11797-2-ND | 1362067-SM4T50CAY | 144-SM4T50CAY | 97W2862 | SM4T50CAY | 761-SM4T50CAY | SM4T50CAY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Automotive 400 W TVS Protection Diode | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Bidirectional, 43 V, Do-214Ac, 2 Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 43VWM 91VC SMA | TVS Diodes |
| Configuration | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | DO-214AC, SMA | Tape and Reel | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 91 volts | 91 volts | 91 volts | 91 volts | 91 volts | ||
| VBR | 47.8 volts | 47.8 volts | 47.8 volts | 47.8 volts | 47.8 volts |