32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
STMicroelectronics SM6T18CA TVS Diode
STMicroelectronics SM6T18CA TVS Diode
STMicroelectronics SM6T18CA TVS Diode
600W Bidirectional TVS Diode, 15.3V Reverse Voltage, SMB Product overview: SM6T18CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T18CA can be used for catalog matching and distributor lookup.
TVS DIODE 15.3VWM 32.5VC SMB
TVS DIODE, 600W, 18V, DO-214AA; Product Range:Transil SM6T Series; TVS Polarity:Bidirection
DIODE, TVS, 18V, 600W, BI, SMB, RL; Product Range:Transil SM6T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 15.3 V, DO-214AA, 2, 17.1 V RoHS Compliant: Yes
123A@8/20us 600W 32.5V 17.1V 15.3V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 15.3VWM 32.5VC SMB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-3717-1-ND | 4864937 | 4864937P | 144-SM6T18CA | SM6T18CA | 89K1534 | 94W9536 | 34M8606 | SM6T18CA | SM6T18CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 600W 15.3V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 18V, Do-214Aa; Product Range Stmicroelectronics | Diode, Tvs, 18V, 600W, Bi, Smb, Rl; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 15.3 V, Do-214Aa, 2, 17.1 V Rohs Compliant Stmicroelectronics | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||||
| Package | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; SMB (DO-214AA) | SMB; DO-214AA (SMB) | SMB | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |||||
| VC | 25.2 volts | 32.5 volts | 32.5 volts | 32.5 volts | 32.5 volts | |||||
| VBR | 17.1 volts | 17.1 volts | 17.1 volts | 17.1 volts |