600W Bidirectional TVS Diode, 30.8V, SMB, 62A Peak Pulse Current Product overview: SM6T36CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 30.8V, 62A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 30.8V, 62A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T36CAY can be used for catalog matching and distributor lookup.
SM6T36CAY,TVS Transil Auto 600W 36V,Bi
SM6T36CAY,TVS Transil Auto 600W 36V,Bi
SM6T36CAY,TVS Transil Auto 600W 36V,Bi
64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE, BIDIR, 30.8V, DO-214AA; Product Range:Transil SM6T Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 600 W 4kW Transil 6V to 70V Bi
TVS DIODE 30.8VWM 64.3VC SMB
TVS DIODE 30.8VWM 64.3VC SMB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM6T36CAY | 7958599P | 7958599 | 497-10804-6-ND | 97W2887 | SM6T36CAY | SM6T36CAY | SM6T36CAY |
| Product Name | 600W 30.8V 62A TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 30.8V, Do-214Aa; Product Range Stmicroelectronics | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | DO-214 | Do-214aa (smb) | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |