SM30T33AY TVS Transil Automotive 33V,Uni
SM30T33AY TVS Transil Automotive 33V,Uni
SM30T33AY TVS Transil Automotive 33V,Uni
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
45.4V Clamp 66.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
TVS DIODE 28VWM 45.4VC SMC
TVS DIODE 28VWM 45.4VC SMC
TVS DIODE, UNIDIR, 28V, 3KW, DO-214AB; Product Range:Transil SM30TY Series; TVS Polarity:Unidirectio
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7957489 | 7957489P | 497-12187-6-ND | SM30T33AY | SM30T33AY | 97W2827 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 28V, 3Kw, Do-214Ab; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Do-214ab (smc) | DO-214 | DO-214AB, SMC | DO-214AB, SMC | SMC | DO-214AB (SMC) |
| Pin Count | 2 | 2 | 2 | |||
| Direction | Unidirectional | Unidirectional | Unidirectional |